EN
  • EN
  • DE

UR4120

Part No UR4120
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Description 4A, 1200V Ultrafast Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 396184-UR4120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR4120 CAD Model

Description

The UR4120 is a Hall effect latch manufactured by Fairchild/ON Semiconductor. This sensor detects the presence and polarity of a magnetic field. When a magnetic field of sufficient strength is applied, the UR4120's output switches to a specific state and latches in that state, maintaining the output until a magnetic field of opposite polarity is applied to reset it. This latching behavior makes it suitable for applications requiring reliable state detection.

Applications

  • Brushless DC (BLDC) motor control: Providing rotor position feedback for efficient motor commutation.
  • Proximity sensing: Detecting the presence or absence of objects.
  • Position detection: Determining the location of a moving part.
  • Flow measurement: Detecting the rotation of a flow meter impeller.
  • Revolution counting: Counting the number of rotations of a shaft or wheel.

Features

  • Hall effect technology: Provides contactless sensing of magnetic fields.
  • Latching operation: Output remains in a set state until reset by an opposite magnetic field.
  • High sensitivity: Detects relatively weak magnetic fields.
  • Wide operating voltage range: Can operate over a broad range of supply voltages.
  • Small package size: Enables compact designs.

Benefits

  • Reliable sensing: Provides accurate and repeatable detection of magnetic fields.
  • Long operating life: Contactless sensing eliminates mechanical wear.
  • Immunity to environmental factors: Resistant to dust, dirt, and moisture.
  • Versatile applications: Suitable for a wide range of sensing and control applications.

Additional Details

The UR4120 typically comes in a small surface-mount package, such as SOT-23 or similar. The specific operating voltage range, sensitivity, and switching characteristics vary depending on the manufacturer's specifications. The datasheet provides comprehensive details on electrical characteristics, magnetic field thresholds, and temperature performance. Proper decoupling capacitors are generally recommended for stable operation. It requires an external pull-up resistor. Refer to the datasheet for more specific requirements for this part.

You May Also Be Interested in

Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.4275 $106.4275
2+ $102.9948 $205.9896
3+ $99.5610 $298.6830
4+ $89.2619 $357.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess