The VCX16601MTD is a low-voltage 16-Bit CMOS Bus Switch from ON Semiconductor (formerly Fairchild Semiconductor). This device is designed for high-performance bus switching applications, offering minimal propagation delay and signal distortion. Its primary function is to isolate or connect different segments of a data bus, enabling efficient data transfer and system optimization.
Applications:
- Memory Interleaving
- Bus Isolation
- Multiplexing Applications
- Low Voltage Data Switching
- High-Speed Data Acquisition Systems
Features:
- Low On Resistance: Provides minimal signal attenuation across the switch.
- Minimal Propagation Delay: Ensures high-speed data transfer.
- Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
- TTL-Compatible Control Inputs: Facilitates easy interfacing with TTL logic.
- Wide Operating Voltage Range: Operates from 2.3V to 3.6V.
- CMOS Technology: Offers high noise immunity and low static power dissipation.
- 16-Bit Configuration: Allows switching of 16 data lines simultaneously.
Benefits:
- Improved System Performance: Minimizes signal delays and distortion for faster data transfer.
- Reduced Power Consumption: Extends battery life in portable devices.
- Enhanced Signal Integrity: Low on-resistance ensures minimal signal loss.
- Simplified System Design: TTL-compatible inputs allow easy integration with existing logic circuits.
- Increased System Flexibility: The 16-bit configuration enables versatile bus switching applications.
- Enhanced Reliability: CMOS technology offers robust performance and noise immunity.
Additional Details:
The VCX16601MTD operates over a temperature range of -40°C to +85°C, making it suitable for a wide range of environments. Its packaging is designed for easy surface mounting, simplifying assembly processes. It is commonly used in applications where high-speed and low-power operation are critical. The device features a controlled impedance design to minimize signal reflections and ensure signal integrity. Its compatibility with TTL logic levels enables seamless integration into various digital systems. The device's low quiescent current contributes to its overall energy efficiency, making it suitable for portable and battery-powered applications. It supports bidirectional signal flow, allowing data to be transmitted in either direction across the switch.