EN
  • EN
  • DE

ZA61M256-15

Part No ZA61M256-15
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 412322-ZA61M256-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZA61M256-15 CAD Model

Description

The ZA61M256-15 is a high-speed, low-power Static Random Access Memory (SRAM) manufactured by ON Semiconductor. It is organized as 256K x 1 bit, offering a total storage capacity of 256 kilobits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a wide range of embedded systems and memory-intensive applications.

Applications:

  • Cache Memory: Used in processors and microcontrollers to provide fast access to frequently used data.
  • Embedded Systems: Suitable for use in embedded systems requiring fast and reliable memory.
  • Digital Signal Processing (DSP): Employed in DSP applications that need high-speed data access.
  • Networking Equipment: Found in routers, switches, and other networking devices.
  • Industrial Control Systems: Integrated into industrial control systems requiring real-time data processing.

Features:

  • High-Speed Access Time: Features a very fast access time of 15ns, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered devices and energy-efficient systems.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design and power management.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, ensuring seamless integration with various digital circuits.
  • Three-State Outputs: Offers three-state outputs, allowing multiple devices to share the same bus.

Benefits:

  • Improved System Performance: The fast access time significantly improves overall system performance by reducing memory access latency.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Simplified System Design: Single 5V power supply simplifies system design and reduces the need for multiple voltage rails.
  • Enhanced Reliability: Designed for high reliability, ensuring stable and consistent performance over a wide range of operating conditions.
  • Easy Integration: TTL compatible inputs and outputs facilitate easy integration with existing digital systems.

The ZA61M256-15 from ON Semiconductor is a reliable and high-performance SRAM suitable for a variety of applications requiring fast access times and low power consumption. Its features make it an excellent choice for demanding embedded systems and memory-intensive applications.

You May Also Be Interested in

Atmel
Lowest to $0.9794
Atmel
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $0.9385
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess