EN
  • EN
  • DE

PI74ST1G126CEX

Part No PI74ST1G126CEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST HIGH SPEED SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1088080-PI74ST1G126CEX
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PI74ST1G126CEX CAD Model

Description

Overview of PI74ST1G126CEX from Diodes Incorporated

The PI74ST1G126CEX is a high-performance, single-pole, single-throw analog switch from Diodes Incorporated, designed for a variety of applications that require low power consumption and high-speed switching. This component is part of the 74ST series, which is known for its reliability and efficiency in digital signal processing and control systems.

Key Features

  • Single Channel: The PI74ST1G126CEX provides one switch channel, making it suitable for applications where a single data line needs to be controlled.
  • Low Power Consumption: With its low power consumption, this switch is ideal for battery-powered devices and other power-sensitive applications.
  • High-Speed Operation: The device supports high-speed switching, ensuring minimal signal delay and is suitable for high-frequency signal routing.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and making it versatile for different design requirements.
  • Control Input Over-Voltage Tolerance: The control input can tolerate voltages beyond the supply range, adding to the robustness of the device.

Applications

The PI74ST1G126CEX is used in a wide range of applications, including but not limited to:

  • Multiplexing and demultiplexing applications
  • Signal gating
  • Data bus isolation
  • Switching between different signal paths
  • Portable electronic devices
  • Communication systems

Technical Specifications

The technical specifications of the PI74ST1G126CEX make it a suitable choice for high-performance applications:

  • Package: The switch comes in a space-saving SOT-353 package, ideal for compact PCB layouts.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under varying environmental conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI74ST1G126CEX is no exception. The device is manufactured to high standards, ensuring consistent performance and longevity in your applications. Whether you are designing consumer electronics or industrial control systems, the PI74ST1G126CEX from Diodes Incorporated is a switch that you can rely on for efficient and reliable operation.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess