EN
  • EN
  • DE
  • IT

FMCA2250-100CM

Part No FMCA2250-100CM
Manufacturer Fairview Microwave
Catalog Custom Parts (E - I)
Description Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212262-FMCA2250-100CM
Categories Custom Parts
Manufacturer Fairview Microwave
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMCA2250-100CM CAD Model

Description

The FMCA2250-100CM is a coaxial cable assembly manufactured by Fairview Microwave. This cable assembly is designed for high-performance applications requiring reliable signal transmission. It features SMA male connectors on both ends and is 100 cm (approximately 39.37 inches) in length. It is commonly used in test and measurement setups, as well as in communication systems.

Applications

  • Test and Measurement: Used to connect test equipment such as signal generators, spectrum analyzers, and oscilloscopes.
  • Communication Systems: Employed in connecting antennas, transceivers, and other communication devices.
  • Networking: Integrated in networking setups requiring reliable coaxial connections.
  • Aerospace: Utilized in aerospace applications where high-performance cable assemblies are required.
  • Defense: Incorporated in defense systems for signal transmission and data communication.

Features

  • SMA Male Connectors: Provides secure and reliable connections.
  • 100 cm Length: Suitable for a variety of interconnect applications.
  • High-Performance Coaxial Cable: Ensures low signal loss and high signal integrity.
  • Durable Construction: Designed to withstand harsh environments and repeated use.
  • Wide Frequency Range: Supports a broad range of frequencies for versatile applications.

Benefits

  • Reliable Signal Transmission: High-quality cable and connectors ensure reliable signal transmission.
  • Versatile Application: Suitable for a variety of applications, including test and measurement, communication systems, and networking.
  • Durable and Long-Lasting: Robust construction ensures long-term performance and reliability.
  • Easy to Use: SMA connectors provide easy and secure connections.
  • High Performance: Low signal loss and high signal integrity ensure optimal performance.

Additional Details

The FMCA2250-100CM cable assembly typically operates over a wide frequency range, often up to several GHz, depending on the specific cable type used. The SMA connectors are precision-machined to ensure optimal impedance matching. The cable is typically shielded to minimize signal leakage and interference. The materials used in the construction of the cable assembly are often compliant with RoHS standards. The impedance is usually 50 Ohms. The operating temperature range is usually between -55°C and +125°C.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hanrun
Lowest to $0.8712
Panjit
Need more? Email Us
Nichicon
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess