EN
  • EN
  • DE

SM4417

Part No SM4417
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097155-SM4417
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4417 CAD Model

Description

The SM4417 from Fairview Microwave is a coaxial bias tee designed for various applications requiring the injection of DC bias current into a radio frequency (RF) signal path. This component allows users to apply a DC voltage to an active device without affecting the RF signal being transmitted.

Applications:

  • Biasing Amplifiers: Used to provide the necessary DC bias voltage and current to RF amplifiers.
  • Testing and Measurement: Employed in test setups where a DC bias needs to be applied to the device under test.
  • Optical Modulation: Applying bias to laser diodes or other optical modulators.
  • Active Antennas: Providing DC power to active antenna elements directly through the coaxial cable.

Features:

  • Frequency Range: Operates over a broad frequency range, typically from 1.8 to 6 GHz, suiting various applications.
  • Low Insertion Loss: Minimizes signal attenuation across the RF path, typically less than 1 dB.
  • High Isolation: Provides excellent isolation between the RF and DC ports.
  • SMA Connectors: Uses SMA connectors for reliable and convenient connectivity.
  • Maximum DC Current: Supports a maximum DC current of 500mA, suitable for most biasing requirements.
  • Compact Design: Small form factor allows easy integration into existing systems.

Benefits:

  • Simplified Biasing: Simplifies the biasing process by allowing DC voltage and current to be injected directly into the RF path.
  • Minimal Signal Degradation: Low insertion loss ensures minimal impact on the RF signal quality.
  • Flexible Integration: Compact size and SMA connectors facilitate easy installation in various applications.
  • Improved System Performance: Proper biasing leads to optimal performance of active RF devices.
  • Reduced Complexity: Reduces the complexity of system design by combining DC and RF paths into a single coaxial connection.

Additional Details:

The Fairview Microwave SM4417 is designed for applications where it is necessary to inject DC current without affecting the RF signal path. The insertion loss is typically 0.8 dB, with a return loss of 15 dB. This ensures a clean and efficient RF signal path. The bias tee utilizes SMA connectors and supports a DC current of 500mA and maximum DC voltage of 50V. The operating temperature range is between -40 to +85 degrees Celsius. This component is crucial in modern RF systems for biasing amplifiers, testing setups, and providing DC power through a coaxial connection efficiently. The compact and robust design allows for easy integration and long-term reliability in various environments.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess