The SI-3025B is a series of 1.5A output, low-dropout voltage regulators manufactured by Sanken. These regulators are designed for applications requiring a stable and efficient voltage supply, particularly in environments with fluctuating input voltages or battery-powered systems. Their low dropout voltage characteristic allows them to maintain regulation even when the input voltage approaches the desired output voltage.
Applications:
- Microcontroller Power Supplies
- Battery-Powered Devices
- Consumer Electronics
- Industrial Control Systems
Features:
- 1.5A Output Current: Provides sufficient current for a wide range of applications.
- Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
- Overcurrent Protection: Prevents damage from excessive current draw.
- Thermal Shutdown: Protects the regulator from overheating.
- Fixed Output Voltage Options: Available in various fixed output voltages for design flexibility.
Benefits:
- Stable Voltage Supply: Ensures consistent performance of connected devices.
- Efficient Power Conversion: Minimizes power loss and extends battery life.
- Protection Against Overload: Prevents damage to the regulator and connected circuitry.
- Simplified System Design: Requires minimal external components for operation.
- Reliable Operation: Robust design ensures long-term reliability.
The SI-3025B series is typically available in a TO-220 package for easy mounting and heat dissipation. The overcurrent and thermal shutdown features are particularly useful in preventing damage to the regulator and connected circuitry in the event of a fault condition. The low dropout voltage and available voltage options make this series a suitable choice for a variety of power applications. The specific output voltage is determined by the suffix of the part number (e.g., SI-3025B-5 is a 5V version).