EN
  • EN
  • DE

SM4931

Part No SM4931
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: SMA, Connector Gender 1: Female, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096297-SM4931
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4931 CAD Model

Description

The SM4931 from Fairview Microwave is a coaxial bias tee designed for various RF and microwave applications. It facilitates the application of DC bias to RF circuits, allowing for the independent control of DC and RF signals within a single transmission line. This component is characterized by its broad frequency range, low insertion loss, and excellent return loss, making it suitable for demanding applications requiring precise signal control.

Applications:

  • Biasing Amplifiers: Providing DC bias to RF amplifiers, such as LNAs and power amplifiers.
  • Testing and Measurement: Enabling DC bias during RF testing setups.
  • Optical Modulation: Biasing laser diodes and other optical components in optical communication systems.
  • Transceiver Systems: Integrating DC bias for active components in transceiver front-ends.
  • ATE Systems: Use in automated test equipment for applying bias to devices under test.

Features:

  • Wide Frequency Range: Operates over a broad frequency band, supporting various RF and microwave applications.
  • Low Insertion Loss: Minimizes signal attenuation for optimal performance.
  • High Isolation: Provides excellent isolation between RF and DC ports, preventing unwanted signal leakage.
  • SMA Connectors: Utilizes SMA connectors for easy integration into existing setups.
  • Compact Design: Space-saving design for dense circuit board layouts.

Benefits:

  • Simplified Circuit Design: Reduces the complexity of RF circuits by allowing for independent control of DC and RF signals.
  • Improved Signal Integrity: Maintains signal integrity by minimizing signal loss and reflections.
  • Enhanced System Performance: Optimizes system performance through precise DC bias control.
  • Easy Integration: Simplifies integration into existing systems with standard SMA connectors.
  • Versatile Applications: Suitable for a wide range of RF and microwave applications.

Technical Specifications: The SM4931 typically features a frequency range spanning from 10 MHz to 18 GHz, insertion loss of less than 0.5 dB, and return loss greater than 15 dB. It can handle a maximum DC current of 500 mA and a maximum DC voltage of 50 V. The connectors are typically SMA female. These specifications may vary slightly, so consulting the datasheet is always recommended.

In summary, the SM4931 bias tee from Fairview Microwave is a crucial component for RF and microwave engineers seeking to simplify circuit designs and improve system performance by providing precise DC bias control within RF transmission lines. Its wide bandwidth, low insertion loss, and ease of integration make it an ideal choice for a variety of applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.3466 $63.3466
3+ $51.9768 $155.9304
4+ $50.3525 $201.4100
5+ $48.7282 $243.6410
7+ $47.1039 $329.7273
9+ $42.2311 $380.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,067 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess