The NXP TDA3683JN2SS433 is a versatile and robust multi voltage regulator designed to cater to the demanding requirements of automotive applications. This high-performance component is part of NXP's esteemed portfolio of power management solutions, offering reliability and efficiency for a range of electronic systems.
Key Features
- Multiple Outputs: The device provides several regulated voltages from a single supply line, ensuring compatibility with various subsystems within the automotive environment.
- High Current Capability: It can deliver substantial current to support power-intensive applications, making it ideal for modern vehicles with complex electronic systems.
- Thermal Protection: The TDA3683JN2SS433 is equipped with thermal shutdown features to prevent overheating, ensuring long-term reliability and safety.
- Low Dropout Voltage: Its low dropout voltage ensures efficient operation even under low input voltage conditions, which is critical for automotive battery-powered applications.
Applications
Designed primarily for the automotive sector, the NXP TDA3683JN2SS433 is suitable for controlling and regulating power in various vehicle subsystems, including:
- Infotainment Systems
- Instrument Clusters
- Body Control Modules
- Advanced Driver-Assistance Systems (ADAS)
Reliability and Quality
NXP's commitment to quality is evident in the TDA3683JN2SS433, which is built to meet the stringent standards of the automotive industry. Its robust design ensures performance in harsh conditions, including wide temperature ranges and fluctuating power supplies. With its proven track record, the TDA3683JN2SS433 is a trusted choice for automotive manufacturers worldwide.
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
5.5V to 18V |
| Output Voltage(s) |
Multiple, Fixed |
| Package |
SOT-223 |
| Operating Temperature |
-40°C to +150°C |
In conclusion, the NXP TDA3683JN2SS433 multi voltage regulator is an essential component for automotive electronics, providing the necessary power management with exceptional performance and reliability.