EN
  • EN
  • DE
  • IT

SR18-SMA2

Part No SR18-SMA2
Manufacturer Fairview Microwave
Catalog RF Switches
Description EM RELAY SWITCH 18 GHZ 12 V SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

The SR18-SMA2 is a SPDT Electromechanical Relay Switch that operates over a wide frequency band from DC to 18 GHz with up to 85 watts of input power (CW) handling capability. Rated for 1M Life Cycles, this design uses a Failsafe Actuator with a break-before-make configuration. The switch exhibits exceptional electrical performance specified from 0.2 dB max for insertion loss and from 80 dB min for isolation, and is guaranteed over -40 deg C to +85 deg C. The assembly requires an operating DC voltage of 9Vdc and is certified as RoHS and REACH compliant. External connectors include solder terminals and SMA female connectors.

You May Also Be Interested in

Peregrine Semiconductor
IC RF SWITCH SPDT 2.2GHZ 20QFN / RF Switch IC General Purpose SPDT 2.2 GHz 75Ohm 20-QFN (4x4)
Lowest to $1.7716
M/A-Com Technology Solutions
SWITCH SPDT 5300MHZ 8DFN
Lowest to $2.1836
Analog Devices Inc.
IC RF SWITCH SPDT 2GHZ 8MSOP
Lowest to $4.6630
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24LGA
Lowest to $84.6088
Mini-Circuits
IC RF SWITCH SP4T 6GHZ 24QFN
Lowest to $7.1878
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $15.0910
Renesas Electronics America
IC RF SWITCH 3.8GHZ 32LGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $60.9628
Peregrine Semiconductor
IC RF SWITCH SPDT 3GHZ SC70-6 / RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess