EN
  • EN
  • DE

BMAB-005-YMM111929

Part No BMAB-005-YMM111929
Manufacturer Febest Auto Parts
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031755-BMAB-005-YMM111929
Categories OEM Parts(A-B)
Manufacturer Febest Auto Parts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BMAB-005-YMM111929 CAD Model

Description

The BMAB-005-YMM111929 is a Febest Auto Parts aftermarket automotive component. While the specific component isn't immediately identifiable without more context, Febest specializes in manufacturing and distributing a wide range of rubber and metal automotive parts, including bushings, mounts, bearings, and other suspension and chassis components.

Applications:

  • Suspension systems of various vehicles
  • Chassis systems of various vehicles
  • Steering systems of various vehicles

Features:

  • Manufactured using high-quality rubber and metal materials
  • Designed to meet or exceed OEM specifications for fit and performance
  • Provides reliable performance and durability
  • Offers a cost-effective alternative to OEM parts

Benefits:

  • Improved Vehicle Handling: Restores proper suspension and steering function, leading to better control and stability.
  • Reduced Noise and Vibration: Dampens vibrations and minimizes noise from the suspension and chassis.
  • Extended Component Life: Protects other suspension and chassis components from premature wear and tear.
  • Cost Savings: Provides a budget-friendly repair solution compared to using OEM parts.
  • Enhanced Driving Comfort: Creates a smoother and more comfortable ride experience.

Additional Details:

To identify the exact application and specifications of BMAB-005-YMM111929, it's crucial to consult the Febest Auto Parts catalog or database using the part number. This will provide specific information about the vehicle makes and models this part is compatible with, as well as details on its dimensions, materials, and installation requirements.

Note: The 'YMM111929' portion of the part number could potentially indicate the year, month and day of manufacture of the part, but this is not a guaranteed notation.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess