EN
  • EN
  • DE

SAB-016-YMM121922

Part No SAB-016-YMM121922
Manufacturer Febest Auto Parts
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031756-SAB-016-YMM121922
Categories OEM Parts( S )
Manufacturer Febest Auto Parts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB-016-YMM121922 CAD Model

Description

The SAB-016-YMM121922 is a suspension bushing manufactured by Febest Auto Parts. Febest specializes in aftermarket automotive parts, providing alternatives to original equipment manufacturer (OEM) components. Suspension bushings are critical components in a vehicle's suspension system, responsible for isolating noise, vibration, and harshness (NVH) while allowing controlled movement between suspension parts.

Applications:

  • Vehicle Suspension Systems: Specifically designed to fit certain vehicle models, serving as a replacement for worn or damaged suspension bushings.
  • Automotive Repair: Used in automotive repair shops to restore the proper function and performance of a vehicle's suspension.
  • DIY Automotive Maintenance: Purchased by car enthusiasts or owners for self-performed vehicle maintenance and repair.

Features:

  • Durable Construction: Made from high-quality rubber or polyurethane compounds for extended service life.
  • Precision Fit: Designed to match the dimensions and specifications of the original equipment bushing.
  • Noise and Vibration Damping: Effectively isolates noise, vibration, and harshness (NVH) from the road.
  • Controlled Movement: Allows for controlled movement of suspension components while maintaining stability.
  • Resistant to Wear and Tear: Withstands the stresses and strains of everyday driving conditions.

Benefits:

  • Improved Ride Quality: Reduces noise and vibration, providing a more comfortable ride.
  • Enhanced Handling: Maintains proper suspension geometry, improving vehicle handling and stability.
  • Extended Tire Life: Prevents uneven tire wear caused by worn suspension components.
  • Reduced Maintenance Costs: Replacing worn bushings can prevent further damage to other suspension parts.
  • Increased Safety: Improves vehicle control and stability, enhancing safety.

Additional Details:

The specific material used in the bushing construction (rubber or polyurethane) impacts its stiffness and durability. Polyurethane bushings are generally stiffer and more durable than rubber bushings, but they may also transmit more vibration. The SAB-016-YMM121922 bushing is typically pressed into place using specialized tools. Compatibility information, including the specific vehicle makes and models for which the bushing is designed, can be found in the Febest catalog or on their website. Regular inspection of suspension bushings is recommended to ensure optimal vehicle performance and safety.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess