The 0201B471K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It features a capacitance of 470 pF (picofarads) with a ±10% tolerance. The capacitor has a voltage rating of 50V and comes in a 0201 case size, which is extremely small (0.6mm x 0.3mm). This makes it ideal for high-density circuit board applications where space is limited.
Applications:
- Mobile phones and smartphones
- Wearable devices (smartwatches, fitness trackers)
- Tablets and laptops
- High-frequency circuits
- Bypass and decoupling applications
- Filter circuits
Features:
- Small 0201 case size (0.6mm x 0.3mm)
- 470 pF capacitance
- ±10% capacitance tolerance
- 50V voltage rating
- Multilayer ceramic construction
- High-frequency performance
Benefits:
- Space-saving design due to its ultra-small size.
- Suitable for high-density PCB layouts.
- Stable capacitance over temperature and voltage variations.
- Reliable performance in demanding applications.
- Low equivalent series resistance (ESR) and equivalent series inductance (ESL).
- Reduces noise and improves signal integrity in electronic circuits.
Additional Details:
The 0201B471K500NT capacitor utilizes a ceramic dielectric material, providing stable performance and long-term reliability. Its small size allows for placement very close to integrated circuits, minimizing parasitic inductance and improving decoupling effectiveness. It is commonly used for bypass applications to filter out unwanted noise from power supplies. The operating temperature range typically extends from -55°C to +125°C, making it suitable for a wide range of environments. The capacitor is RoHS compliant, meaning it does not contain hazardous substances like lead, mercury, cadmium, and hexavalent chromium.