EN
  • EN
  • DE

CBG160808U102T

Part No CBG160808U102T
Manufacturer Fenghua Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002595-CBG160808U102T
Categories OEM Parts(C-E)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBG160808U102T CAD Model

Description

The CBG160808U102T is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This capacitor is designed for general-purpose applications requiring a stable and reliable capacitance value. MLCCs are known for their small size, high capacitance values, and excellent performance characteristics.

Applications

  • Bypass Capacitors: Filtering noise from power supplies.
  • Coupling Capacitors: Blocking DC voltage while passing AC signals.
  • Decoupling Capacitors: Reducing noise and voltage spikes in digital circuits.
  • Filtering Applications: Smoothing voltage and current waveforms in analog circuits.
  • Timing Circuits: Providing stable timing references in electronic circuits.
  • Resonant Circuits: Used in oscillators and filters.

Features

  • Ceramic Dielectric: Provides high stability and reliability.
  • Multilayer Construction: Allows for a high capacitance value in a small size.
  • Fixed Capacitance: Offers a specific capacitance value.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Compact Size: Enables high-density circuit designs.

Benefits

  • Stable Performance: Ceramic dielectric ensures stable capacitance over temperature and voltage variations.
  • Reliable Operation: High-quality construction ensures long-term reliability.
  • Noise Reduction: Effective in filtering noise and voltage spikes.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Versatile Use: Suitable for a wide range of applications due to its stable characteristics.

Additional Details

The CBG160808U102T typically has a capacitance value of 1000pF (1nF). The package size is 0603. For detailed specifications such as voltage rating, temperature coefficient, dissipation factor, and insulation resistance, refer to the manufacturer's datasheet. Proper soldering techniques are essential for reliable connections and prevention of damage to the capacitor during assembly. Avoid exceeding the rated voltage and temperature to prevent failure or degradation of performance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,475+ $0.0144 $50.0400
8,405+ $0.0119 $100.0195
13,045+ $0.0115 $150.0175
18,020+ $0.0111 $200.0220
23,150+ $0.0108 $250.0200
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,660 pieces
MOQ: 3475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess