The CBW321609U601 is likely a common mode choke manufactured by Fenghua Electronics. Based on the product naming convention, CBW typically denotes a common mode choke series. The numbers 321609 likely indicate the dimensions: 3.2mm x 1.6mm x 0.9mm. The 'U601' most likely references the inductance value, perhaps in the range of 600 uH or a similarly related value.
Applications
- Suppression of common mode noise in electronic circuits
- EMI filtering in power supplies
- Noise reduction in signal lines
- USB interfaces
- Data communication lines
Features
- Compact size
- High common mode impedance
- Low differential mode impedance
- Excellent noise suppression characteristics
- Surface mount design
Benefits
- Reduced EMI emissions
- Improved signal integrity
- Enhanced system reliability
- Simplified circuit design
- Compliance with EMC standards
Common mode chokes are used to attenuate common mode noise, which is a type of electromagnetic interference that can disrupt the operation of electronic devices. They work by presenting a high impedance to common mode currents while allowing differential mode signals to pass through with minimal attenuation. The CBW321609U601 is designed for surface mount assembly and is suitable for a wide range of applications where noise suppression is critical.
For detailed electrical specifications, including inductance, impedance, rated current, and DC resistance, consult the official Fenghua Electronics datasheet for the CBW321609U601. Proper selection of the common mode choke is essential to achieve optimal noise suppression performance.