The RS-06K470JT is a surface-mount thick film chip resistor produced by Fenghua Electronics. It is designed to provide a precise and stable resistance in a variety of electronic circuits. The RS-06K470JT is known for its reliability and compact size, making it suitable for applications with limited board space.
Applications
- Signal processing circuits
- Voltage dividers
- Current limiting circuits
- Filtering circuits
- Feedback resistors in amplifiers
Features
- Small footprint (0603 metric size) ideal for high-density PCBs
- High-quality thick film element ensures stability
- Excellent solderability for automated assembly processes
- Meets RoHS environmental requirements
Benefits
- Saves board space and enables miniaturization
- Provides reliable performance in various operating conditions
- Reduces assembly time and costs
- Environmentally compliant
Technical Specifications
The RS-06K470JT has a resistance value of 470 ohms. The resistance tolerance is ±5% and the power rating is 0.1W. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The component operates within a temperature range of -55°C to +155°C.