EN
  • EN
  • DE

WL322522-6R8K

Part No WL322522-6R8K
Manufacturer FENGJUI TECHNOLOGY CO., LTD.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FENGJUI TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842306-WL322522-6R8K
Ultra Librarian 3D Model Ultra Librarian WL322522-6R8K CAD Model

Description

The WL322522-6R8K is a wire-wound chip inductor manufactured by FENGJUI TECHNOLOGY CO., LTD. These inductors are designed for surface mounting and are commonly used in various electronic circuits for filtering, impedance matching, and energy storage. The '6R8' indicates an inductance value of 6.8 μH, while 'K' signifies a tolerance of ±10%.

Applications

  • Power Supplies: Used for filtering and smoothing DC power in various power supply designs.
  • RF Circuits: Employed in radio frequency circuits for impedance matching and signal filtering.
  • EMI Suppression: Helps to suppress electromagnetic interference in electronic devices.
  • DC-DC Converters: Integral components in DC-DC converters for energy storage and regulation.
  • Consumer Electronics: Found in a wide range of consumer electronics, including smartphones, tablets, and audio devices.

Features

  • Wire-Wound Construction: Offers high Q factor and excellent SRF (Self-Resonant Frequency).
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Its small form factor allows for high-density circuit designs.
  • High Current Handling Capability: Can withstand significant current flow without saturation.
  • Reliable Performance: Provides stable inductance and low DC resistance (DCR).

Benefits

  • Improved Circuit Performance: Enhances the performance of electronic circuits through effective filtering and impedance matching.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring reliable operation of electronic devices.
  • Space Saving: Enables compact and efficient circuit designs.
  • Easy Assembly: Simplifies the manufacturing process with its surface mount design.
  • Stable and Reliable Operation: Provides consistent performance over a wide range of operating conditions.

Additional Details

The WL322522 series has a 3.2 x 2.5 mm footprint. These inductors generally feature a ceramic core and are wound with enameled copper wire. The inductance value (6.8 μH in this case) is crucial for determining its application in specific circuits. The tolerance (±10%) indicates the allowable deviation from the nominal inductance value. The component is commonly used in applications where a stable and reliable inductor is needed.

Ensure proper handling and soldering techniques are followed when working with SMDs. Refer to the manufacturer's datasheet for detailed specifications, including SRF, DCR, rated current, and operating temperature range.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess