EN
  • EN
  • DE

E14/3.5/5/R-3F36

Part No E14/3.5/5/R-3F36
Manufacturer Ferroxcube
Catalog Ferrite Cores
Description FERRITE CORE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Magnetics - Transformer, Inductor Components
Manufacturer Ferroxcube
Status Active
Core Type E
Material 3F36
Finish Uncoated
Case / Package E 14 x 3.5 x 5
Height 3.50mm
Length 14.00mm
Width 5.00mm
Win Source Part Number 1035724-E14/3.5/5/R-3F36
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,800
Ultra Librarian 3D Model Ultra Librarian E14/3.5/5/R-3F36 CAD Model

Description

The Ferroxcube E14/3.5/5/R-3F36 manufactured by Ferroxcube is a popular electronic component used in the electronic industry.

  • Length: 14.00mm
  • Height: 3.50mm
  • Material: 3F36
  • Core Type: E
  • Width: 5.00mm
  • Finish: Uncoated
  • Categories: Magnetics - Transformer, Inductor Components
  • Status: Active
  • Quantity per package: 1,800

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE PS 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PS SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ETD 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ROD 52
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ETD 95 SET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3869 $59.2559
27+ $4.4202 $119.3454
41+ $4.2816 $175.5456
56+ $4.1441 $232.0696
73+ $4.0055 $292.4015
97+ $3.5909 $348.3173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess