EN
  • EN
  • DE

QSC-6H-100

Part No QSC-6H-100
Manufacturer Festo Corporation
Catalog Pneumatics Accessories
Description BLANKING PLUG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Accessories
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1086942-QSC-6H-100
Ultra Librarian 3D Model Ultra Librarian QSC-6H-100 CAD Model

Description

Enhance your industrial automation and controls systems with the Festo Corporation 1086942-QSC-6H-100 electronic component.

  • Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Accessories
  • Status: Active product from Festo Corporation
  • Win Source Part Number: 1086942-QSC-6H-100
  • Package: Bulk
  • Standard Package: 1 piece

You May Also Be Interested in

ENERPAC PRODUCTION AUTOMATION
METAL CASE, 1 CU. FT.
Need more? Email Us
Elesa USA Corporation
HCK-E - HCK-E-ST - HCK-E-STL, EL
Need more? Email Us
Elesa USA Corporation
HCK-E - HCK-E-ST - HCK-E-STL, EL
Need more? Email Us
Festo Corporation
FOOT MOUNTING
Need more? Email Us
Crouzet USA
PLUG-IN EXHAUST SILENCER 6MM
Need more? Email Us
Festo Corporation
BLANKING PLUG
Need more? Email Us
Elesa USA Corporation
HCK-E - HCK-E-ST - HCK-E-STL, EL
Lowest to $64.8498
Elesa USA Corporation
HCK-ST - HCK-STL, ELECTRICAL LEV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess