EN
  • EN
  • DE

QSF-1/8-8-B

Part No QSF-1/8-8-B
Manufacturer Festo Corporation
Catalog Fittings, Couplings, and Distributors
Description PUSH-IN FITTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Mfr Festo Corporation
Series QS
Package Bulk
Product Status Active
Type Straight Fitting
Connection Method Push-In to Threaded
For Use With/Related Products 8mm OD Tubing
Operating Pressure -14 ~ 87 PSI (-1 ~ 6 bar)
Temperature Range - Operating -10°C ~ 80°C
Thread Size G1/8
Mounting Type Free Hanging (In-Line)
Material Nickel Plated Brass
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 7412.20.0035
Win Source Part Number 1165021-QSF-1/8-8-B
Ultra Librarian 3D Model Ultra Librarian QSF-1/8-8-B CAD Model

Description

The 1165021-QSF-1/8-8-B is a straight fitting.

  • Category: Industrial Automation and Controls - Pneumatics, Hydraulics
  • Series: QS
  • Tubing OD: 8mm
  • Material: Nickel-plated brass
  • Operating Pressure Range: -14 PSI to 87 PSI (-1 bar to 6 bar)
  • Temperature Range: -10°C to 80°C
  • Connection Method: Push-in to Threaded
  • Thread Size: G1/8
  • Standard Package: 10 pcs

You May Also Be Interested in

Festo Corporation
PUSH-IN FITTING
Need more? Email Us
Festo Corporation
PUSH-IN L-FITTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess