EN
  • EN
  • DE

FTLF1318P2BTL-HW

Part No FTLF1318P2BTL-HW
Manufacturer Finisar Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220927-FTLF1318P2BTL-HW
Categories Custom Parts
Manufacturer Finisar Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FTLF1318P2BTL-HW CAD Model

Description

The FTLF1318P2BTL-HW is a high-performance, cost-effective optical transceiver module from Finisar Corporation, designed for use in 10 Gigabit Ethernet applications. It is engineered to support data center and enterprise networking environments that require reliable and high-speed data transmission over short distances. This transceiver operates at a wavelength of 1310nm and utilizes a standard LC duplex connector, making it compatible with a wide range of networking equipment.

Applications:

  • 10 Gigabit Ethernet (10GbE)
  • Data Center Interconnects (DCI)
  • Enterprise Networking
  • Storage Area Networks (SAN)
  • High-Performance Computing (HPC)

Features:

  • Supports data rates up to 10.3125 Gbps
  • 1310nm Distributed Feedback Laser (DFB) transmitter
  • PIN photodiode receiver
  • Up to 10km transmission on Single Mode Fiber (SMF)
  • LC duplex connector
  • Hot-pluggable SFP+ footprint
  • Low power consumption
  • Digital Diagnostic Monitoring (DDM) via I2C interface
  • Operating case temperature: 0°C to 70°C
  • Compliant with SFP+ MSA and IEEE 802.3ae

Benefits:

  • High Bandwidth: Enables high-speed data transmission for bandwidth-intensive applications.
  • Long Reach: Supports transmission distances up to 10km, suitable for interconnecting equipment within and between data centers.
  • Ease of Use: Hot-pluggable SFP+ form factor simplifies installation and maintenance.
  • Real-time Monitoring: Digital Diagnostic Monitoring (DDM) provides critical information about the transceiver's performance, including optical power, temperature, and voltage.
  • Cost-Effective: Provides a cost-optimized solution for 10GbE applications.
  • Reliability: Designed for high reliability and stability, ensuring consistent performance in demanding environments.

The Finisar FTLF1318P2BTL-HW is engineered with a 1310nm DFB laser transmitter and a PIN photodiode receiver. This combination allows for efficient and reliable conversion of electrical signals into optical signals and vice versa. The transceiver supports a maximum data rate of 10.3125 Gbps, making it ideal for 10 Gigabit Ethernet applications. The use of Single Mode Fiber (SMF) ensures minimal signal degradation over long distances. Its low power consumption helps to reduce overall system power requirements, and the Digital Diagnostic Monitoring (DDM) functionality enables users to monitor the transceiver's performance in real-time. The operating case temperature range of 0°C to 70°C makes it suitable for a variety of environments.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9668 $91.9668
2+ $75.4600 $150.9200
3+ $73.1018 $219.3054
4+ $70.7438 $282.9752
5+ $68.3856 $341.9280
6+ $61.3113 $367.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess