EN
  • EN
  • DE

FTLF1321P1BTL

Part No FTLF1321P1BTL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SFP 2 GB/S 1310NM  /  Transceiver Module Ethernet 2.67Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Finisar Corporation
Package Tray
Data Rate 2.67Gbps
Wavelength 1310nm
Applications Ethernet
Voltage - Supply 3V ~ 3.6V
Connector Type LC Duplex
Mounting Type Pluggable, SFP
Base Product Number FTLF1321
MSL Level 1 (Unlimited)
ECCN 5A991B5A
HTSUS 8471.80.1000
Other Names 775-1016,1038570,-775-1016
Standard Package 1
Win Source Part Number 1195085-FTLF1321P1BTL
Ultra Librarian 3D Model Ultra Librarian FTLF1321P1BTL CAD Model

Description

The FTLF1321P1BTL is a high-performance, cost-effective Small Form Factor Pluggable (SFP) transceiver from Finisar Corporation. It is designed for use in 1.25 Gb/s Gigabit Ethernet and 1x Fibre Channel applications. This transceiver module offers a reliable solution for data communication over single-mode fiber (SMF) cables, making it suitable for a wide range of networking applications.

Applications

  • Gigabit Ethernet
  • Fibre Channel
  • Switch to Switch Interface
  • High-speed I/O for file servers
  • Data Centers

Features

  • SFP package with LC connector
  • 1310 nm Distributed Feedback (DFB) laser
  • Up to 1.25 Gbps bi-directional data links
  • Hot-pluggable capability
  • Single 3.3V power supply
  • Digital Diagnostic Monitoring (DDM) via I2C interface
  • Up to 10 km transmission distance on SMF
  • RoHS compliant

Benefits

  • Provides high-speed data transmission over single-mode fiber, improving network performance and reliability.
  • Hot-pluggable design allows for easy installation and replacement without network downtime.
  • Digital Diagnostic Monitoring (DDM) provides real-time information on transceiver performance, simplifying troubleshooting and maintenance.
  • Compact SFP form factor maximizes port density in networking equipment.
  • Long transmission distance supports a wide range of network topologies.

Additional Details

The FTLF1321P1BTL transceiver operates at a wavelength of 1310 nm and is designed for use with single-mode fiber. It supports a transmission distance of up to 10 kilometers. The module incorporates a DFB laser and a PIN photodiode receiver. The DDM function allows users to monitor parameters like optical output power, optical input power, temperature, supply voltage, and laser bias current. The operating temperature range is typically 0°C to 70°C. This transceiver is compliant with SFP Multi-Source Agreement (MSA) standards, ensuring interoperability with other SFP-compatible devices.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX 1X9 3.3V GBE FLUSH SHIELD
Need more? Email Us
Broadcom Limited
Lowest to $2.4359
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175
Broadcom Limited
FDDI, 100 Mbps ATM, and Fast Ethernet Transceivers in Low Cost 1x9 Package Style
Lowest to $46.8567
Silicon Labs
IC TXRX XFP 10GBPS 32LGA / TX/RX Optical Fiber 11.35Gbps 32-Pin LGA EP Tray
Lowest to $28.5735
Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
Broadcom Limited
FDDI, Fast Ethernet Transceivers in 2 x 5 Package Style
Lowest to $33.1081
Broadcom Limited
TXRX 250MBD LVDS BARE FBR CLAMP
Lowest to $41.2161
Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess