EN
  • EN
  • DE

FTLF8528P3BCV

Part No FTLF8528P3BCV
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX 850NM VCSEL 2X/4X/8X SFP+ / Transceiver Module Fibre Channel Links 8.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Finisar Corporation
Package Bulk
Data Rate 8.5Gbps
Wavelength 850nm
Applications Fibre Channel Links
Voltage - Supply 3.3V
Connector Type LC Duplex
Mounting Type Pluggable, SFP+
Base Product Number FTLF8528
MSL Level 1 (Unlimited)
ECCN 5A991B4A
HTSUS 8517.62.0090
Other Names 1094003
Standard Package 1
Win Source Part Number 1223633-FTLF8528P3BCV
Ultra Librarian 3D Model Ultra Librarian FTLF8528P3BCV CAD Model

Description

FTLF8528P3BCV from Finisar Corporation is a fiber optic transceiver module used in high-speed optical communication links where compact, pluggable connectivity is required. Components in this category are commonly selected for networking, telecom, enterprise data infrastructure, storage interconnects, and other systems that depend on reliable optical signal transmission between boards, switches, servers, and edge equipment. Engineers typically consider Finisar transceivers for their broad deployment history and suitability for OEM and maintenance sourcing workflows. For design, repair, or legacy network support, this part may be relevant where footprint, interoperability, and optical link consistency matter. The current lifecycle status for FTLF8528P3BCV is information not available, so procurement teams should confirm manufacturer support and ongoing availability before committing it into new designs. RoHS compliance status is also information not available from the provided data; engineers should verify environmental compliance, material declarations, and any applicable exemptions directly through the official datasheet, manufacturer documentation, or authorized distribution channels.

You May Also Be Interested in

Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX SC
Lowest to $40.1642
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin
Lowest to $15.7165
Broadcom Limited
TX/RX Optical Fiber 125MBd 11-Pin SIP Module / TXRX ATM SONET OC3 3V SC 1X9
Lowest to $19.2134
Finisar Corporation
RoHS-6 Compliant 10Gb/s 850nm Multimode Datacom SFP+ Transceiver
Lowest to $270.8333
Infineon Technologies
SFP - Small Form-factor Pluggable Multimode 850 nm 2.125 and 1.0625 Gbit/s Fibre Channel 1.25 Gigabit Ethernet Transceiver with LC™ Connector | TXRX ETHRNET MULT-MODE 1.25GBIT
Need more? Email Us
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $16.5896
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP DMI STD LATCH
Lowest to $86.8837
Broadcom Limited
TXRX OPT SFP DGTL 850NM
Lowest to $26.1132
Foxconn Optical Interconnect Technology, Inc.
TXRX FE SM LASER 125MBS 2X5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess