EN
  • EN
  • DE

LP2951CS

Part No LP2951CS
Manufacturer First Components International
Description 150mA Low Drop Out Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer First Components International
Win Source Part Number 1202807-LP2951CS
Manufacturer Homepage www.cotra.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2951CS CAD Model

Description

The LP2951CS is a micropower low-dropout (LDO) voltage regulator. While First Components International might distribute it, it's originally a product from Texas Instruments (TI) or other manufacturers licensed to produce it. It's designed to provide a stable and regulated output voltage with very low quiescent current, making it ideal for battery-powered and portable applications.

Applications:

  • Battery-Powered Systems: Regulating voltage in portable devices like mobile phones and tablets.
  • Handheld Instruments: Powering sensitive analog and digital circuitry in test equipment.
  • Consumer Electronics: Providing stable voltage for microcontrollers and other components.
  • Post Regulation for Switching Supplies: Reducing noise and improving stability of switching power supplies.
  • Remote Control Systems: Powering wireless receivers and transmitters.

Features:

  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively providing current to the load.
  • Adjustable Output Voltage: Allows the output voltage to be set to a desired value using external resistors.
  • High Accuracy: Provides a precise and stable output voltage.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits at the output.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive circuits.
  • Flexibility in Design: Adjustable output voltage allows for customization to specific application requirements.
  • Protection Against Fault Conditions: Short circuit and thermal overload protection enhance reliability and prevent damage.
  • Efficient Operation: Low dropout voltage enables efficient operation even with low input voltages.

Additional Details:

The LP2951CS is typically available in a variety of package options, including SOIC and PDIP. The adjustable output voltage is set using two external resistors, forming a voltage divider. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltage, making it suitable for applications where the input voltage is close to the desired output voltage. The low quiescent current minimizes power consumption when the regulator is not actively providing current to the load, which is crucial for battery-powered applications. The short circuit and thermal overload protection features protect the regulator from damage due to fault conditions, enhancing its reliability and preventing damage to the load. Typical specifications include parameters such as input voltage range, output voltage range, output current, dropout voltage, quiescent current, and accuracy.

An important feature of the LP2951CS is the error flag output which can be used to indicate when the output voltage is out of regulation (e.g., during low battery conditions). This allows the system to take appropriate action, such as shutting down non-essential functions or providing a warning to the user.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess