EN
  • EN
  • DE
  • IT

FP6133-30S5PTR

Part No FP6133-30S5PTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823450-FP6133-30S5PTR
Ultra Librarian 3D Model Ultra Librarian FP6133-30S5PTR CAD Model

Description

The FP6133-30S5PTR is a high-efficiency, synchronous step-down DC-DC converter manufactured by FITIPOWER. It is designed for applications requiring a compact and efficient power solution. This converter integrates a low RDS(on) high-side and low-side MOSFET, which contributes to its high efficiency and ability to deliver a stable output voltage.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Power Banks: As a core component in power bank circuits.
  • Wireless Chargers: Providing efficient power conversion in wireless charging systems.
  • IoT Devices: Supplying power to various Internet of Things (IoT) devices.
  • Point of Load Regulation: Suitable for point of load regulation in distributed power systems.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Adjustable Output Voltage: Offers adjustable output voltage settings via external resistors.
  • Over-Current Protection (OCP): Includes over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Provides short-circuit protection to safeguard the device and connected components.
  • Over-Temperature Protection (OTP): Features over-temperature protection to prevent thermal damage.
  • Small Package: Available in a compact package for space-constrained applications.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable performance.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss and extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage for reliable operation of connected devices.
  • Robust Protection: Comprehensive protection features ensure device and system safety.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Design: Integrated MOSFETs simplify the design process and reduce the number of external components.

Additional Details:

The FP6133-30S5PTR typically requires a few external components for operation, including input and output capacitors, an inductor, and feedback resistors. The switching frequency is internally set to optimize efficiency and transient response. The device is available in a small surface-mount package, making it suitable for automated assembly. Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the product datasheet.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess