EN
  • EN
  • DE
  • IT

FP6365MSGTR

Part No FP6365MSGTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823476-FP6365MSGTR
Ultra Librarian 3D Model Ultra Librarian FP6365MSGTR CAD Model

Description

The FP6365MSGTR is a high-efficiency, fully integrated synchronous boost converter manufactured by FITIPOWER. It is designed for applications requiring a stable and efficient voltage boost, particularly in battery-powered devices and systems where a higher voltage is needed than the available battery voltage.

Applications:

  • Portable Devices: Boosting voltage for LCD backlights in smartphones and tablets.
  • LED Lighting: Driving LEDs in flashlights, headlamps, and other lighting applications.
  • Power Banks: Boosting voltage to charge other devices.
  • Wearable Electronics: Providing the necessary voltage for various components in smartwatches and fitness trackers.
  • Single-Cell Lithium-Ion Battery Applications: Boosting voltage from a single-cell Li-Ion battery to power higher voltage circuits.

Features:

  • High Efficiency: Minimizes power losses for extended battery life.
  • Synchronous Rectification: Uses synchronous MOSFETs to improve efficiency compared to diode-based boost converters.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Overvoltage Protection (OVP): Protects the output from excessive voltage.
  • Overcurrent Protection (OCP): Limits the output current to protect the device and the load.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting it down when the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency ensures longer operating times for battery-powered devices.
  • Reduced Component Count: Integrated MOSFETs simplify design and reduce the number of external components required.
  • Robust Protection: Built-in protection features safeguard the converter and the load from damage.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Space Saving: Compact package allows for integration into small devices.
  • Improved System Performance: Efficient power conversion contributes to overall system performance and stability.

Additional Details:

The FP6365MSGTR typically operates with an input voltage range suitable for common battery voltages, and the output voltage can be adjusted using external components. The specific switching frequency and other detailed specifications can be found in the FITIPOWER datasheet. This device is designed to provide a reliable and efficient solution for voltage boost applications.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3954 $51.4020
310+ $0.3245 $100.5950
480+ $0.3143 $150.8640
660+ $0.3042 $200.7720
855+ $0.2941 $251.4555
1,140+ $0.2636 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,705 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess