EN
  • EN
  • DE

PKB4718LCPILB

Part No PKB4718LCPILB
Manufacturer Flex Power Modules
Catalog Custom Parts (N - R)
Description DC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215014-PKB4718LCPILB
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKB4718LCPILB CAD Model

Description

The PKB4718LCPILB is a high-efficiency DC-DC power module from Flex Power Modules. It is designed to provide a regulated output voltage from a wide input voltage range. This module is suitable for various applications requiring reliable and efficient power conversion. It offers a compact size and excellent thermal performance for demanding environments.

Applications:

  • Industrial Automation: Powers sensors, controllers, and communication modules in industrial environments.
  • Telecommunications: Used in telecom infrastructure equipment such as base stations and network switches.
  • Data Centers: Provides power for servers, storage devices, and networking equipment.
  • Transportation: Powers electronic systems in vehicles, trains, and aircraft.
  • Medical Equipment: Used in medical devices requiring stable and reliable power supplies.

Features:

  • Wide Input Voltage Range: Operates from a broad input voltage range, typically 9V to 36V.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • High Efficiency: Offers high efficiency, reducing power losses and heat generation.
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • Over-Temperature Protection: Protects the module from overheating.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the module from short-circuit conditions.
  • Remote On/Off Control: Allows for remote control of the module's operation.
  • Output Voltage Adjustment: Provides the ability to adjust the output voltage within a specified range.

Benefits:

  • Reliable Power Conversion: Provides a stable and regulated output voltage for critical applications.
  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Compact Design: Enables integration into space-constrained environments.
  • Comprehensive Protection: Protects the module and the connected load from various fault conditions.
  • Flexible Control: Remote on/off control and output voltage adjustment provide added flexibility.

Additional Details:

The PKB4718LCPILB utilizes advanced switching technology to achieve high efficiency and performance. It is designed to meet stringent industry standards for safety and reliability. The module is available in a variety of package options to suit different mounting requirements. Flex Power Modules is a leading provider of power solutions, known for its high-quality and innovative products. The thermal design allows for reliable operation in demanding environments. It often includes a baseplate for efficient heat dissipation.

You May Also Be Interested in

Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
NANYA
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess