EN
  • EN
  • DE

PKU5516ZSPI

Part No PKU5516ZSPI
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 24V 50W / Isolated Module DC DC Converter 1 Output 24V 2.1A 18V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Flex Power Modules
Series PKU 5500S (50W)
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 75V
Voltage - Output 1 24V
Current - Output (Max) 2.1A
Power (Watts) 50 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 91%
Mounting Type Through Hole
Package / Case Sixteenth Brick
Size / Dimension 1.39" L x 0.98" W x 0.41" H (35.3mm x 25.0mm x 10.4mm)
Supplier Device Package Sixteenth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PKU551
Standard Package 80
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1338898-PKU5516ZSPI
Ultra Librarian 3D Model Ultra Librarian PKU5516ZSPI CAD Model

Description

The PKU 5500S (50W) isolated module DC-DC converter from Flex Power Modules is a high-performance power supply designed for ITE (commercial) applications.

  • Features: Adjustable Output Voltage, Remote On/Off, and Remote Sense
  • Output Power (Max): 50W
  • Output Current (Max): 2.1A
  • Voltage Isolation: 2.25kV
  • Efficiency: 91%
  • Input Voltage: 18V to 75V
  • Output Voltage: 24V
  • Package: Sixteenth Brick
  • Mounting Type: Through-Hole
  • Compliance: CB, CSA, IEC, TUV, UL
  • Temperature Range: -40°C to 100°C (with derating)
  • Application: ITE (commercial)

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $75.6717
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess