EN
  • EN
  • DE

MO200-PINS

Part No MO200-PINS
Manufacturer FLIR Extech
Catalog Test, Measurement Accessories
Description Extech MO200-PINS Replacement Pins for MO200 (50 Pins)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162488-MO200-PINS
Categories Tools and Supplies
Manufacturer Extech Instruments Corporation.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MO200-PINS CAD Model

Description

The Extech Instruments Corporation MO200-PINS is a medium-popularity electronic component that falls under the Tools and Supplies category.

  • Category: Tools and Supplies
  • Supply and Demand Status: Limited
  • RoHS Compliance: Non-RoHS compliant
  • Win Source Part Number: 1162488-MO200-PINS

You May Also Be Interested in

Comet America, LP
A1 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us
Teledyne FLIR Commercial Systems
Teledyne FLIR TA12 General Purpose Accessory Case (Case Only)
Lowest to $0.0824
TPI (Test Products Int)
REMOVABLE RIGHT ANGLE MIRROR
Lowest to $28.8681
TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Sensepeek
5x Ground Spring 3,5mm
Need more? Email Us
A&D Engineering
Need more? Email Us
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess