Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr BAPI
Series BAPI-Guardâ„¢
Package Box
Product Status Active
Type Thermometer
Accessory Type Thermostat Protector
For Use With/Related Products HVAC/R Systems
Specifications 48 Pieces, 171.45mm L x 120.65mm W x 53.98mm H
Standard Package 48 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 9032.89.6075
Win Source Part Number 864198-BA/BG2-48
Ultra Librarian 3D Model Ultra Librarian BA/BG2-48 CAD Model

Description

The BAPI-Guardâ„¢ BA/BG2-48 is a thermostat protector accessory for HVAC/R systems.

  • Manufacturer: BAPI
  • Accessory Type: Thermostat Protector
  • Application: HVAC/R Systems
  • Package: Box
  • Quantity: 48 pieces
  • Size: 171.45mm L x 120.65mm W x 53.98mm H
  • Status: Active

You May Also Be Interested in

Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
ECAD model for VS-AVT-CABLE-30
Fluke Electronics
FUSE 440MA 1000V FAST B.PK QTY 1
Need more? Email Us
ECAD model for FUSE-440MA/1000VB1
Comet America, LP
D5 INPUT -10 TO +10V
Lowest to $0.3764
ECAD model for M1056
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
ECAD model for Z-BP
Cal Test Electronics
CROCODILE INSULATOR VINYL GREEN
Need more? Email Us
ECAD model for CTM-87-5
Sensepeek
5x Ground Spring 3,5mm
Need more? Email Us
ECAD model for 7001
Omron
ZN SOFTWARE
Need more? Email Us
ECAD model for ZN-SW11-S
B&K Precision
RACK MNT KIT FOR MDL SERIES
Need more? Email Us
ECAD model for IT-E153A
Comet America, LP
E1 INPUT 0-1V, ISOLATED / Specialized Input Module for use with MS Data Logger
Need more? Email Us
ECAD model for M1014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention