EN
  • EN
  • DE

AFCT-5805DZ

Part No AFCT-5805DZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SM 155MBS SONET OC3/SDH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Foxconn Optical Interconnect Technology, Inc.
Package Bulk
Product Status Obsolete
Data Rate 155Mbps
Wavelength 1300nm
Applications General Purpose
Voltage - Supply 3.3V, 5V
Connector Type SC
Mounting Type Through Hole
Base Product Number AFCT-5805
Standard Package 10 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8471.80.1000
Win Source Part Number 45477-AFCT-5805DZ
Ultra Librarian 3D Model Ultra Librarian AFCT-5805DZ CAD Model

Description

AFCT-5805DZ Optical Transceiver

The AFCT-5805DZ module enhances networking capabilities with its reliable performance tailored for modern data communication networks. It supports high-speed data transfer, making it ideal for advanced networking applications.

  • Features:
    • Compatibility with Gigabit Ethernet specifications.
    • Advanced VCSEL technology for efficient optical signals.
    • Compact and robust design for space-constrained environments.
  • Benefits:
    • Offers consistent performance for high-demand applications.
    • Easy to integrate into existing infrastructure without significant modifications.
  • Applications:
    • Enterprise level communication protocols.
    • Network upgrades and maintenance.
    • High-performance computing networks.
    • Fiber optic communication systems.

The AFCT-5805DZ is a reliable choice for those looking to enhance data transmission speed and network efficiency, backed by advanced optical technology.

You May Also Be Interested in

Broadcom Limited
TXRX 250MBD LVDS BARE FBR CLAMP
Lowest to $41.2161
Broadcom Limited
Low Cost, Industry Standard FDDI MIC Transceivers
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Finisar Corporation
OPT TXRX 1310NM 10GB SFP+ LC
Lowest to $62.5629
Broadcom Limited
Digital Diagnostic SFP, 850nm 6.144/7.3728 Gb/s, RoHS OBSAI/CPRI Compatible Optical Transceiver | TXRX MMF OPT 7.4GB/S SFP
Lowest to $45.3580
Broadcom Limited
Lowest to $2.4359
Foxconn Optical Interconnect Technology, Inc.
TXRX 1X9 3.3V GBE FLUSH SHIELD
Need more? Email Us
Finisar Corporation
2 Gigabit RoHS Compliant Long-Wavelength 2x5 Pin SFF Transceiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1763 $78.3526
4+ $32.1447 $128.5788
5+ $31.1402 $155.7010
7+ $30.1357 $210.9499
9+ $29.1311 $262.1799
12+ $26.1176 $313.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess