EN
  • EN
  • DE

KMC1001-F016-7F

Part No KMC1001-F016-7F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964866-KMC1001-F016-7F
Categories OEM Parts(J-L)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KMC1001-F016-7F CAD Model

Description

The KMC1001-F016-7F is a key component developed by Foxconn Optical Interconnect Technology, Inc. It is designed for high-speed optical interconnect applications, particularly in data centers and high-performance computing environments. This component plays a vital role in facilitating efficient and reliable data transmission.

Applications

  • Data centers: Used for interconnecting servers and network equipment within data centers to support high bandwidth requirements.
  • High-performance computing (HPC): Employed in HPC systems to enable fast data transfer between processing units and memory.
  • Optical transceivers: Integrated into optical transceivers to enhance their performance and reach.
  • Networking equipment: Utilized in switches, routers, and other networking devices to provide high-speed connectivity.
  • Telecommunications infrastructure: Deployed in telecommunications networks for long-distance data transmission.

Features

  • High bandwidth support: Designed to handle high data rates, meeting the demands of modern networking applications.
  • Low power consumption: Optimized for energy efficiency, reducing overall system power consumption.
  • Compact form factor: Allows for integration into dense networking environments.
  • Reliable performance: Engineered for stable and consistent performance under various operating conditions.
  • Optical interface: Provides a standard optical interface for compatibility with other optical components.

Benefits

  • Improved network performance: Enables faster data transfer rates, leading to improved network throughput and reduced latency.
  • Reduced operating costs: Low power consumption contributes to lower energy bills and reduced cooling requirements.
  • Increased system density: Compact form factor allows for more devices to be deployed in a given space.
  • Enhanced system reliability: Robust design ensures stable and consistent performance, minimizing downtime.
  • Seamless integration: Standard optical interface simplifies integration into existing networking infrastructure.

Additional Details

The KMC1001-F016-7F is meticulously designed to meet the rigorous demands of high-speed data transmission. Its low power consumption is a significant advantage in data center environments where energy efficiency is paramount. The compact form factor enables high-density deployments, maximizing the utilization of valuable rack space. The device's reliable performance ensures that data is transmitted accurately and consistently, minimizing errors and downtime. Its optical interface is compliant with industry standards, facilitating interoperability with other optical components.

Foxconn Optical Interconnect Technology, Inc. is known for its expertise in developing high-performance optical interconnect solutions. The KMC1001-F016-7F is a testament to their commitment to innovation and quality. This component is an essential building block for modern networking infrastructure, enabling the high-speed data transfer that is critical for today's data-intensive applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,900 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess