EN
  • EN
  • DE

PZ4782A-274M-01

Part No PZ4782A-274M-01
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086507-PZ4782A-274M-01
Categories OEM Parts(O-R)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZ4782A-274M-01 CAD Model

Description

The PZ4782A-274M-01 is a high-performance optical transceiver manufactured by Foxconn Optical Interconnect Technology, Inc. It is designed for use in high-speed data communication applications, providing reliable and efficient data transmission over optical fiber.

Applications

  • Data centers: Used for interconnecting servers and switches within data centers, enabling high-bandwidth data transfer.
  • Telecommunications: Employed in telecommunication networks for transmitting voice, video, and data signals over long distances.
  • Enterprise networks: Facilitates high-speed communication between different parts of a large enterprise network.
  • Storage area networks (SANs): Supports high-performance data storage and retrieval in SAN environments.
  • High-performance computing (HPC): Enables fast data exchange between processors and memory in HPC systems.

Features

  • High data rate: Supports data rates up to 25 Gbps, enabling fast and efficient data transmission.
  • Long transmission distance: Capable of transmitting data over distances of up to 10 km, depending on the fiber type.
  • Low power consumption: Designed for low power consumption, minimizing operating costs and reducing heat generation.
  • Compact form factor: Small form-factor pluggable (SFP+) module, allowing for high-density port configurations.
  • Digital diagnostic monitoring (DDM): Provides real-time monitoring of key transceiver parameters, such as optical power, temperature, and voltage.
  • Hot-pluggable: Can be inserted and removed from a system without requiring a power cycle.

Benefits

  • Increased bandwidth: Enables higher bandwidth data transfer, improving network performance and responsiveness.
  • Extended reach: Allows for longer transmission distances, reducing the need for repeaters and simplifying network design.
  • Reduced operating costs: Low power consumption reduces energy costs and cooling requirements.
  • Improved system reliability: DDM provides early warning of potential problems, allowing for proactive maintenance and preventing downtime.
  • Simplified deployment: Hot-pluggable design simplifies installation and maintenance.

Additional Details

The PZ4782A-274M-01 transceiver operates at a wavelength of 1310 nm and uses a Fabry-Perot (FP) laser diode as the light source. It is compliant with the SFP+ MSA (Multi-Source Agreement), ensuring compatibility with a wide range of equipment. The transceiver is also RoHS compliant, meaning it does not contain hazardous substances. It operates over an industrial temperature range, making it suitable for use in harsh environments.

You May Also Be Interested in

Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess