EN
  • EN
  • DE

QT00180A-5120

Part No QT00180A-5120
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086983-QT00180A-5120
Categories OEM Parts(O-R)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QT00180A-5120 CAD Model

Description

The QT00180A-5120 is an optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. Optical transceivers convert electrical signals into optical signals for transmission over fiber optic cables and vice versa. They are essential components in high-speed data communication systems, enabling reliable and long-distance data transfer.

Applications

  • Data Centers: Used for interconnecting servers, switches, and storage devices within data centers.
  • Telecommunications Networks: Employed in telecom infrastructure for transmitting data over long distances.
  • High-Performance Computing (HPC): Facilitates high-bandwidth communication between computing nodes in HPC clusters.
  • Enterprise Networks: Provides high-speed connectivity for enterprise-level networks.
  • Storage Area Networks (SANs): Enables fast and reliable data transfer between storage devices and servers.
  • Video and Broadcasting: Used for transmitting high-resolution video signals.

Features

  • High-Speed Data Transmission: Supports high data rates, enabling fast and efficient data transfer.
  • Long-Distance Transmission: Allows for data transmission over extended distances without signal degradation.
  • Compact Form Factor: Small size allows for high-density port configurations.
  • Low Power Consumption: Energy-efficient design reduces power consumption and heat dissipation.
  • Hot-Pluggable: Can be inserted or removed without powering down the system.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of key transceiver parameters.

Benefits

  • Increased Bandwidth: Enables higher data throughput for demanding applications.
  • Extended Reach: Facilitates data transmission over longer distances.
  • Improved System Performance: Enhances overall system performance by providing high-speed connectivity.
  • Reduced Power Consumption: Low power design helps reduce operating costs.
  • Enhanced Reliability: Robust design ensures reliable data transmission.
  • Simplified Maintenance: Hot-pluggable functionality simplifies maintenance and upgrades.

Additional Details

While specific technical specifications for the QT00180A-5120 would require a detailed datasheet, common characteristics of optical transceivers include data rate (e.g., 10Gbps, 40Gbps, 100Gbps), wavelength (e.g., 850nm, 1310nm, 1550nm), fiber type (single-mode or multi-mode), and connector type (e.g., LC, SC). The '5120' portion of the part number might relate to a specific version, speed, or reach capability. The transceiver likely supports Digital Diagnostic Monitoring (DDM) functionality, which provides real-time monitoring of transceiver parameters such as optical power, temperature, and voltage, enabling proactive maintenance and troubleshooting.

For detailed specifications, installation guidelines, and compatibility information, refer to the official product datasheet from Foxconn Optical Interconnect Technology, Inc. Proper handling and installation procedures should be followed to ensure optimal performance and longevity.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess