EN
  • EN
  • DE
  • IT

FR01-S4-224BULK

Part No FR01-S4-224BULK
Manufacturer Fractus
Catalog Custom Parts (E - I)
Description FR01-S4-224 Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195891-FR01-S4-224BULK
Categories Custom Parts
Manufacturer Fractus
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR01-S4-224BULK CAD Model

Description

The Fractus Custom Parts are an electronic component manufactured by Fractus.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1195891-FR01-S4-224BULK
  • Category: Custom Parts
  • Cross-Reference: FR01-S4-224 BULK

You May Also Be Interested in

IMP, Inc
Need more? Email Us
Wall Industries,Inc.
AC to DC Converter Module
Need more? Email Us
Intersil
Need more? Email Us
Etron Technology
Need more? Email Us
Intel
Need more? Email Us
Hanrun
Lowest to $0.6375
Greenliant
NANDrive Flash Card 32GB eMMC 5.1 3.3V 153-Pin LFBGA Tray
Lowest to $161.7000
Gateworks Corporation
Sbc, Arm CORTEX-A53 Rohs Compliant: Yes
Lowest to $435.0979
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess