EN
  • EN
  • DE

54LS569BRAJC

Part No 54LS569BRAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997133-54LS569BRAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS569BRAJC CAD Model

Description

The 54LS569BRAJC is a synchronous 4-bit up/down decade (BCD) counter/register with 3-state outputs manufactured by Freescale Semiconductor - NXP. The '54' prefix indicates it is a military-grade component designed for use in harsh environments. 'LS' designates it belongs to the low-power Schottky TTL logic family, offering a balance of speed and power consumption. The device can count up or down in BCD format, and its 3-state outputs allow it to be easily interfaced with bus-oriented systems.

Applications

  • Frequency Counters: Counting the frequency of input signals.
  • Digital Clocks: Implementing timekeeping functions.
  • Event Counters: Counting the number of events occurring.
  • Address Generation: Generating addresses for memory systems.
  • Control Systems: Providing timing and control signals.

Features

  • Synchronous Operation: All flip-flops are clocked simultaneously.
  • Up/Down Counting: Can count up or down in BCD format.
  • 3-State Outputs: Outputs can be disabled for bus isolation.
  • BCD Decade Counter: Counts from 0 to 9.
  • Low Power Schottky TTL: Offers a balance of speed and power consumption.

Benefits

  • Versatile Counting: Can be used in a variety of counting applications.
  • Bus Compatibility: 3-state outputs allow for easy integration into bus-oriented systems.
  • Simplified Design: Integrated counter functionality reduces component count.
  • Robust Operation: Designed for reliable performance in harsh environments.
  • Precise Timing: Synchronous operation ensures accurate counting.

Additional Details

The 54LS569BRAJC is typically packaged in a ceramic DIP or flatpack suitable for military applications. Control inputs determine the counting direction (up or down) and whether the outputs are enabled or disabled. The device operates with a 5V supply voltage and over the military temperature range. Always consult the specific datasheet for detailed electrical characteristics, timing diagrams, and package information before using this component in a design.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess