EN
  • EN
  • DE

DSP56301VL100

Part No DSP56301VL100
Manufacturer Freescale Semiconductor - NXP
Catalog END - OF - LIFE
Description 24-Bit Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1169912-DSP56301VL100
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSP56301VL100 CAD Model

Description

The DSP56301VL100 is a member of the DSP56300 family of digital signal processors from Freescale Semiconductor (now NXP). It's a high-performance, 24-bit processor designed for demanding audio, telecommunications, and industrial control applications. The 'VL100' likely indicates a specific clock speed or temperature range variant.

Applications

  • Audio processing: Used in audio effects processors, synthesizers, and digital mixers.
  • Telecommunications: Employed in modems, voice codecs, and digital telephone systems.
  • Industrial control: Found in motor control systems, robotics, and process automation equipment.
  • Speech recognition: Utilized in speech recognition systems and voice-activated devices.
  • Image processing: Integrated into image processing systems for various applications.

Features

  • 24-bit architecture: Provides high precision for signal processing algorithms.
  • High clock speed (100 MHz): Enables fast processing of complex algorithms.
  • On-chip memory: Includes RAM and ROM for efficient data storage and program execution.
  • Serial communication interfaces: Supports SPI, SCI, and other serial protocols for communication with external devices.
  • Parallel communication interfaces: Offers parallel ports for high-speed data transfer.
  • DMA controller: Facilitates direct memory access for efficient data movement.
  • Interrupt controller: Manages interrupts from various sources for real-time control.

Benefits

  • High performance: Delivers the processing power required for demanding applications.
  • Flexibility: Adaptable to a wide range of signal processing tasks.
  • Real-time processing: Enables timely response to events in real-time systems.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Enhanced system reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The DSP56301VL100 features a Harvard architecture, which allows for simultaneous fetching of instructions and data, further enhancing performance. It also includes a variety of addressing modes and instruction sets optimized for signal processing applications. The chip is typically programmed using assembly language or C, and development tools are available from NXP and third-party vendors. Because this part is marked as end-of-life, sourcing and long-term availability may be a challenge. Designers should explore newer DSP offerings from NXP or other manufacturers for current and future projects.

You May Also Be Interested in

Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess