EN
  • EN
  • DE

JANTX2N3963

Part No JANTX2N3963
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013996-JANTX2N3963
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JANTX2N3963 CAD Model

Description

The JANTX2N3963 is a PNP silicon transistor manufactured by Freescale Semiconductor (formerly Motorola, now NXP). It is designed for use in a variety of amplifier and switching applications, particularly in aerospace and military applications due to its high reliability and stringent quality control.

Applications

  • Low-level amplification
  • High-speed switching
  • Driver stages
  • Analog circuits
  • Aerospace and military equipment

Features

  • Transistor Type: PNP Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): -40 V
  • Collector Current (IC): -200 mA
  • Power Dissipation (PD): 360 mW
  • Transition Frequency (fT): 100 MHz (typical)
  • Current Gain (hFE): 40 - 120
  • Package: TO-18 metal can
  • JANTX Qualified: High-reliability screening for aerospace and military applications.

Benefits

  • High Reliability: JANTX qualification ensures high reliability and performance in demanding environments.
  • Versatile: Suitable for a wide range of amplifier and switching applications.
  • High Speed: High transition frequency allows for high-speed switching.
  • Low Noise: Low noise characteristics for sensitive amplifier circuits.
  • Stable Performance: Provides stable electrical characteristics over a wide temperature range.
  • Industry Standard Package: TO-18 package is widely used and easily integrated into circuits.

Additional Details

The Freescale Semiconductor JANTX2N3963 PNP silicon transistor is specifically designed for high-reliability applications, particularly in aerospace and military equipment. Its JANTX qualification ensures stringent quality control and performance in harsh environments. The transistor is suitable for low-level amplification, high-speed switching, and driver stages. Its TO-18 metal can package is an industry standard, making it easy to integrate into existing circuits. The high transition frequency allows for high-speed switching, and the low noise characteristics make it suitable for sensitive amplifier circuits. Freescale Semiconductor (now NXP) is a well-known manufacturer of high-quality transistors and other electronic components. The JANTX2N3963 provides stable and reliable performance, making it a popular choice for demanding applications where reliability is critical.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess