EN
  • EN
  • DE

KMC68E360EM25VLT

Part No KMC68E360EM25VLT
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067612-KMC68E360EM25VLT
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KMC68E360EM25VLT CAD Model

Description

The KMC68E360EM25VLT is a highly integrated 32-bit embedded microprocessor from Freescale Semiconductor (now NXP). This processor is designed for a variety of embedded control and communication applications, offering a balance of performance, power efficiency, and connectivity features. It is based on the Motorola 68k architecture, making it a robust and reliable solution for demanding applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and process automation equipment.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs).
  • Telecommunications: Utilized in base stations, wireless communication devices, and voice over IP (VoIP) systems.
  • Automotive Electronics: Used in engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Medical Devices: Implemented in patient monitoring systems, diagnostic equipment, and medical imaging devices.

Features

  • 32-bit 68k Architecture: Provides a robust and well-established processing platform.
  • Integrated Ethernet MAC: Enables high-speed network connectivity.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for flexible communication options.
  • Timer/Counter Modules: Provides precise timing and control capabilities.
  • Memory Controller: Supports various memory types, including SDRAM and flash memory.

Benefits

  • High Performance: Delivers fast and efficient processing for demanding applications.
  • Integrated Connectivity: Reduces the need for external components, saving cost and space.
  • Flexible Communication Options: Supports a wide range of communication protocols.
  • Precise Timing and Control: Enables accurate control of external devices.
  • Wide Range of Applications: Suitable for a variety of embedded control and communication applications.

Specifications

The KMC68E360EM25VLT operates at a clock speed of 25 MHz. It features an integrated Ethernet MAC, serial communication interfaces (UART, SPI, I2C), and timer/counter modules. The memory controller supports various memory types, including SDRAM and flash memory. It operates at 3.3V power supply. Please refer to the official datasheet for complete and detailed electrical characteristics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess