EN
  • EN
  • DE

MAC3010-8

Part No MAC3010-8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074748-MAC3010-8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAC3010-8 CAD Model

Description

The MAC3010-8 from Freescale Semiconductor (now NXP) is an Opto-Triac Driver. This device combines an infrared emitting diode (IRED) and a bidirectional silicon switch (Triac) in a single package. It is designed for interfacing low-voltage logic circuits to high-voltage AC loads.

Applications:

  • Solid State Relays (SSR): Driving the power Triac in solid-state relays.
  • Lamp Drivers: Controlling AC lamps from logic circuits.
  • Motor Control: Interfacing to AC motor control circuits.
  • Solenoid Drivers: Driving AC solenoids.
  • Interface between Microcontrollers and AC Loads: Provides isolation and control.

Features:

  • Optically Isolated: Provides electrical isolation between the input and output.
  • High Blocking Voltage: Can block high AC voltages in the off state.
  • Low Input Trigger Current: Requires a small input current to trigger.
  • Direct Interface to Logic Circuits: Can be directly driven by microcontrollers and other logic circuits.
  • DIP Package: Typically available in a DIP package for easy through-hole mounting.

Benefits:

  • Electrical Isolation: Protects control circuitry from high-voltage AC loads.
  • Simplified Circuit Design: Reduces the complexity of interfacing to AC loads.
  • Improved Safety: Provides a safe way to control AC power.
  • Long Lifespan: Solid-state design offers a long lifespan compared to mechanical relays.
  • Reduced EMI: Generates less electromagnetic interference than mechanical switches.

Additional Details:

The MAC3010-8 typically requires a current-limiting resistor in series with the input LED. Refer to the datasheet for detailed electrical specifications, including voltage and current ratings, trigger current, and isolation voltage. Proper snubber circuitry may be required to suppress voltage transients. The "-8" likely indicates a specific voltage rating or sensitivity level.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess