EN
  • EN
  • DE

MC10134L

Part No MC10134L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987784-MC10134L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10134L CAD Model

Description

The MC10134L is a dual D-type master-slave flip-flop manufactured by Freescale Semiconductor (now NXP). It's part of the MECL 10,000 series of high-speed logic circuits, designed for applications requiring very fast switching speeds and low propagation delays. It features complementary outputs and is typically used in high-performance digital systems.

Applications:

  • High-Speed Counters: Used in high-frequency counting circuits.
  • Shift Registers: Implemented in shift registers for data storage and manipulation.
  • Frequency Dividers: Utilized in frequency divider circuits.
  • Data Storage: Applied as data storage elements in memory systems.
  • Digital Communication Systems: Incorporated into high-speed data transmission systems.

Features:

  • Dual D-Type Flip-Flop: Contains two independent D-type flip-flops in a single package.
  • Master-Slave Configuration: Provides stable and reliable data storage.
  • Complementary Outputs: Offers both Q and /Q outputs.
  • High Speed: Designed for very fast switching speeds.
  • Low Propagation Delay: Minimizes signal delay through the flip-flop.
  • MECL 10,000 Series: Compatible with other MECL 10,000 series logic circuits.

Benefits:

  • Fast Switching: Enables high-speed operation in digital circuits.
  • Stable Data Storage: Master-slave configuration ensures reliable data storage.
  • Versatile: Can be used in a variety of digital applications.
  • Complementary Outputs: Facilitates interfacing with other logic circuits.
  • Compatibility: Integrates seamlessly with other MECL 10,000 series devices.

Additional Details:

The MC10134L requires a negative supply voltage, as is characteristic of the MECL 10,000 series. It has specific input and output voltage levels and termination requirements to ensure proper operation. The device is sensitive to noise and requires careful layout and grounding techniques to minimize signal degradation. Detailed specifications regarding propagation delays, power consumption, and operating temperature range can be found in the Freescale/NXP datasheet. The flip-flop is triggered by the rising edge of the clock signal.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4744 $58.2696
22+ $5.3123 $116.8706
34+ $5.1464 $174.9776
47+ $4.9804 $234.0788
60+ $4.8143 $288.8580
81+ $4.3162 $349.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess