The MC10136FNR2 is a Universal Hexadecimal Up/Down Counter manufactured by Freescale Semiconductor (now NXP) and belongs to the MECL 10,000 logic family. This versatile counter can be configured to count up or down, making it suitable for a wide range of digital applications requiring counting and frequency division.
Applications
- Frequency synthesizers
- Digital timers and clocks
- Event counters
- Programmable dividers
- Instrumentation and control systems
Features
- Hexadecimal (modulo-16) counting
- Up/Down counting capability
- Asynchronous Master Reset
- MECL 10,000 compatibility
- Operating Temperature Range: 0°C to +75°C
- Voltage Supply: -5.2V
Benefits
- Versatile counting functionality with up/down modes.
- Easy system integration with MECL 10,000 compatibility.
- Simplified reset operation with asynchronous Master Reset.
- Flexible use in various counting and frequency division applications.
- Reliable performance over a wide operating temperature range.
Additional Details
The MC10136FNR2 is a synchronous counter, meaning that all flip-flops change state simultaneously on the rising or falling edge of the clock pulse. The up/down counting mode is controlled by a dedicated input pin. An asynchronous Master Reset input allows for immediate clearing of the counter. The 'R2' suffix typically denotes tape and reel packaging for automated assembly. The 'FN' indicates a flatpack package designed for surface mounting. The counter is designed to interface seamlessly with other MECL 10,000 series logic devices. It operates from a -5.2V power supply, and its high-speed operation allows it to be used in demanding applications where counting speed is critical. The device provides both true and complement outputs for each of the four counter stages, further enhancing its versatility.