EN
  • EN
  • DE

MC10163L

Part No MC10163L
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210020-MC10163L
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10163L CAD Model

Description

The MC10163L is a high-speed 4-bit binary counter manufactured by Freescale Semiconductor (now NXP Semiconductors). This device is part of the MECL 10,000 series, known for its high-speed performance using Emitter Coupled Logic (ECL) technology. The 'L' suffix often indicates a specific package type or temperature range.

Applications

  • Frequency synthesizers: Dividing down a high-frequency signal to generate lower frequencies.
  • Digital clocks: Generating timing signals for digital systems.
  • High-speed data processing: Counting events or timing intervals in high-speed applications.
  • Test and measurement equipment: Generating timing signals for oscilloscopes, spectrum analyzers, and other test instruments.
  • Communication systems: Dividing down a carrier frequency or generating timing signals for data transmission.
  • Nuclear instrumentation: Counting pulses in radiation detection equipment.

Features

  • High-speed operation: Operates at very high frequencies due to the ECL technology.
  • 4-bit binary counter: Counts up to 15 in binary format.
  • Synchronous operation: All flip-flops are clocked simultaneously.
  • Asynchronous reset: Allows for immediate clearing of the counter.
  • Carry output: Provides a signal indicating that the counter has reached its maximum count.
  • Differential inputs and outputs: Enhances noise immunity.
  • MECL 10,000 compatibility: Can be easily interfaced with other MECL 10,000 devices.

Benefits

  • Enables high-speed counting: The ECL technology allows for counting at very high frequencies.
  • Provides a convenient binary output: The counter directly outputs the count in binary format.
  • Simplifies system design: The synchronous operation and asynchronous reset simplify timing control.
  • Facilitates cascading: The carry output allows for cascading multiple counters to create larger counters.
  • Reduces noise sensitivity: The differential inputs and outputs enhance noise immunity.
  • Enables easy integration: The MECL 10,000 compatibility simplifies system integration.

Additional Details

The MC10163L's key specifications include maximum clock frequency, power dissipation, operating temperature range, and propagation delay. The device requires a negative power supply voltage, typically -5.2V. The ECL logic levels are different from standard TTL or CMOS logic levels, so level translation may be necessary when interfacing with other logic families.

The ECL technology used in the MC10163L offers significantly faster switching speeds than TTL or CMOS, but it also consumes more power. ECL devices are typically used in applications where speed is critical and power consumption is less of a concern. The differential inputs and outputs help to reduce noise and improve signal integrity in high-speed environments. The carry output allows for cascading multiple counters to create larger counters, enabling the implementation of complex counting systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess