EN
  • EN
  • DE

MC13022DWR3

Part No MC13022DWR3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028312-MC13022DWR3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13022DWR3 CAD Model

Description

The MC13022DWR3 is a low-power, 2.4 GHz Industrial, Scientific, and Medical (ISM) band transceiver manufactured by Freescale Semiconductor (now NXP). It is designed for wireless applications requiring robust communication with minimal power consumption. This transceiver integrates essential components for transmitting and receiving data over short distances wirelessly.

Applications

  • Wireless Sensor Networks (WSN): Enables wireless communication for environmental monitoring, industrial automation, and smart agriculture.
  • Home Automation: Connects smart home devices, such as lighting controls, thermostats, and security systems.
  • Remote Control Systems: Provides wireless control for appliances, toys, and other electronic devices.
  • Wireless Meter Reading (AMR): Facilitates automatic meter reading for utilities, improving efficiency and accuracy.
  • Healthcare Monitoring: Supports wireless communication for wearable health monitors and remote patient care.

Features

  • 2.4 GHz ISM Band Operation: Operates in the license-free 2.4 GHz ISM band, allowing for global deployment.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • On-Chip Antenna Diversity: Improves communication reliability by mitigating the effects of signal fading and interference.
  • Programmable Output Power: Allows for adjusting the transmission power to optimize range and battery life.
  • Packet Handling: Supports automatic packet assembly and disassembly, simplifying data communication.

Benefits

  • Extended Battery Life: Minimizes power consumption, enabling long-term operation on battery power.
  • Robust Wireless Communication: Provides reliable communication even in challenging environments.
  • Simplified System Integration: Integrates key transceiver functions, reducing component count and design complexity.
  • Global Compatibility: Operates in the widely used 2.4 GHz ISM band, allowing for international use.
  • Cost-Effective Solution: Offers a competitive price point for wireless communication applications.

Additional Details

The MC13022DWR3 supports various modulation schemes, including GFSK and O-QPSK. It is typically controlled via a serial peripheral interface (SPI). The device's performance is highly dependent on the antenna design and surrounding environment. The datasheet provides detailed information on device configuration, performance characteristics, and application guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess