EN
  • EN
  • DE

MC13111AFTAR2

Part No MC13111AFTAR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC13111AFTAR2 Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076687-MC13111AFTAR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13111AFTAR2 CAD Model

Description

The MC13111AFTAR2 from NXP Semiconductors (formerly Freescale) is a low-power, single-chip transmitter designed for remote keyless entry (RKE) and other short-range wireless applications operating in the 300-450 MHz frequency range. It is highly integrated to minimize external components and simplify system design, making it suitable for cost-sensitive and size-constrained applications.

Applications

  • Remote Keyless Entry (RKE): Primarily used in car key fobs for locking, unlocking, and starting vehicles remotely.
  • Remote Control Systems: Employed in various remote control applications for garage door openers, security systems, and industrial equipment.
  • Tire Pressure Monitoring Systems (TPMS): Can be integrated into TPMS sensors to transmit tire pressure and temperature data wirelessly.
  • Alarm Systems: Used in wireless alarm systems for homes and businesses to transmit alarm signals to a central monitoring station.
  • General Purpose RF Transmitters: Suitable for any application requiring short-range, low-power wireless data transmission in the 300-450 MHz band.

Features

  • Frequency Range: Operates in the 300-450 MHz frequency band, supporting multiple frequencies within this range.
  • Low Power Consumption: Designed for ultra-low power operation to maximize battery life in portable devices.
  • FSK/ASK Modulation: Supports both Frequency-Shift Keying (FSK) and Amplitude-Shift Keying (ASK) modulation schemes for flexible data transmission.
  • On-Chip PLL: Integrated Phase-Locked Loop (PLL) for stable and accurate frequency generation.
  • Programmable Output Power: Adjustable output power allows optimizing range and minimizing power consumption.
  • Low External Component Count: Highly integrated design minimizes the need for external components, reducing cost and board space.
  • Wake-up Timer: Built-in wake-up timer enables periodic operation to conserve power.
  • Data Rate Flexibility: Supports various data rates to accommodate different application requirements.

Benefits

  • Extended Battery Life: Low power consumption results in longer operational time for battery-powered devices.
  • Cost-Effective Solution: Highly integrated design reduces the bill of materials (BOM) cost, making it an economical choice.
  • Simplified System Design: Minimal external components simplify the design process and reduce development time.
  • Reliable Communication: Robust modulation schemes and stable frequency generation ensure reliable data transmission.
  • Flexible Modulation Options: Supports both FSK and ASK modulation, allowing selection of the most suitable scheme for the application.
  • Compact Size: Small package size enables integration into space-constrained applications.

Additional Details

The MC13111AFTAR2 operates on a supply voltage typically between 2.0V and 3.6V. It offers programmable output power, typically up to +10 dBm. The modulation type (FSK or ASK) can be selected via configuration pins. The device features a wake-up timer for periodic operation and supports various data rates. It typically comes in a small TSSOP package. It is designed for unidirectional communication, i.e., transmitting data but not receiving.

You May Also Be Interested in

Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess