The MC14076BCLD is a 4-Bit D-Type Register with 3-State Outputs, manufactured by Freescale Semiconductor (now NXP). This register consists of four D-type flip-flops with a common clock and a 3-state output enable. It is designed for use in applications where data storage and retrieval with bus driving capability are required.
Applications:
- Buffer Registers
- Storage Registers
- Address Buffering
- Data Latches
- Microprocessor systems
- Memory address decoding
- Data multiplexing and demultiplexing
Features:
- 4-Bit D-Type Register
- 3-State Outputs
- Common Clock Input
- High Impedance Output State
- CMOS logic for low power consumption
- High noise immunity
- Wide operating voltage range (3V to 15V typical)
Benefits:
- Provides temporary storage for 4 bits of data
- 3-state outputs allow the device to be connected to a bus without interfering with other devices
- Low power consumption makes it suitable for battery-powered applications
- High noise immunity ensures reliable operation in noisy environments
- Wide operating voltage range provides flexibility in power supply selection
Additional Details:
The MC14076BCLD is typically supplied in a 16-pin SOIC package. The 3-state outputs are controlled by an Output Enable (OE) input. When OE is low, the outputs are enabled, and the data stored in the register is available at the outputs. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the register from the bus. The data is clocked into the register on the rising edge of the clock signal. Refer to the datasheet for detailed timing characteristics and electrical specifications.