EN
  • EN
  • DE

MC142100CP

Part No MC142100CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Motorol DIP-16P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972730-MC142100CP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC142100CP CAD Model

Description

The MC142100CP is a phase-locked loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP). It is a key component in various communication and frequency generation applications. This device integrates a high-performance phase detector, a programmable divider, and other essential blocks to generate stable and accurate output frequencies.

Applications:

  • Wireless communication systems: Used in transceivers for generating local oscillator signals.
  • Cable TV (CATV) tuners: Provides frequency synthesis for channel selection.
  • Satellite receivers: Implements frequency down-conversion and signal locking.
  • Frequency standards: Used in test and measurement equipment for generating stable reference frequencies.
  • Clock generation: Used in microcontrollers and embedded systems.

Features:

  • Wide frequency range: Operates over a broad range of input and output frequencies, enabling versatile application.
  • Low phase noise: Ensures high signal integrity and reduces interference.
  • Programmable divider: Allows flexible frequency selection and multiplication.
  • On-chip oscillator: Integrated crystal oscillator minimizes external components.
  • Low power consumption: Optimizes power efficiency for portable and battery-powered devices.

Benefits:

  • Precise frequency synthesis: Delivers accurate and stable frequency outputs.
  • Improved signal quality: Reduces phase noise for enhanced communication performance.
  • Flexible frequency selection: Programmable divider enables wide range of frequencies.
  • Simplified design: Integrated oscillator reduces component count and simplifies design process.
  • Energy efficient: Low power consumption extends battery life in portable devices.

Additional Details:

The MC142100CP typically requires an external voltage-controlled oscillator (VCO) to generate the desired output frequency. The PLL locks the VCO frequency to a reference frequency, providing a stable and accurate output. This device is commonly available in a compact surface-mount package, facilitating easy integration into circuit boards. It operates within a specified temperature range, ensuring reliable performance in various environmental conditions. The device also supports various programming interfaces for configuration and control.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3661 $60.5898
42+ $2.7618 $115.9956
65+ $2.6756 $173.9140
90+ $2.5892 $233.0280
116+ $2.5029 $290.3364
155+ $2.2439 $347.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess