EN
  • EN
  • DE

MC145026P

Part No MC145026P
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Encoders, Decoders, Converters
Description Encoder and Decoder Pairs CMOS / IC ENCODER 9LINE SIMPLEX 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Encoder, Decoder
Applications Remote Control
Analog Supply Voltage 2.5 V to 18 V
Digital Supply Voltage 2.5 V to 18 V
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 041467-MC145026P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC145026
Introduction Date January 29, 1998
Ultra Librarian 3D Model Ultra Librarian MC145026P CAD Model

Description

The NXP MC145026P is an encoder and decoder type integrated circuit designed for remote control applications.

  • Mounting: Through-hole mounted
  • Package: 16-DIP package
  • Supply Voltage Range: Analog and digital supply voltage range of 2.5V to 18V
  • Introduction Date: January 29, 1998
  • Status: Now obsolete and no longer in production

You May Also Be Interested in

Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess