The MC14506UBCP is a silicon-gate CMOS Dual D-Type Flip-Flop with Set and Reset, manufactured by Freescale Semiconductor (NXP). This integrated circuit is designed for general-purpose flip-flop applications requiring set and reset capabilities. Each flip-flop operates independently and can be used for storing digital data.
Applications
- Data storage registers
- Shift registers
- Control circuits
- Frequency dividers
- Memory address latches
Features
- Dual D-type flip-flops
- Set and reset inputs for each flip-flop
- High noise immunity
- CMOS logic for low power consumption
- Operating Voltage: 3.0 V to 18 V
- TTL Compatibility: Driving 1 LSTTL Load
Benefits
- Versatile building block for digital circuits
- Direct control over flip-flop state with set and reset inputs
- Low power consumption for energy-efficient designs
- Easy integration with other CMOS and TTL logic
- Simplified design due to integrated functionality
Additional Details
The MC14506UBCP consists of two independent D-type flip-flops. Each flip-flop has data (D), clock (CP), set (S), and reset (R) inputs. The outputs (Q and Q\') provide both the true and complement of the stored data. The set and reset inputs override the clock and data inputs, allowing direct control of the flip-flop state. The device is designed to operate over a wide voltage range, suitable for various applications. Refer to the datasheet for specific electrical characteristics, timing diagrams, and pinout information.