EN
  • EN
  • DE

TMC57934AZJG-N

Part No TMC57934AZJG-N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100278-TMC57934AZJG-N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMC57934AZJG-N CAD Model

Description

Product Overview: TMC57934AZJG-N by Texas Instruments

The TMC57934AZJG-N is a cutting-edge semiconductor component manufactured by Texas Instruments, a leader in the global electronics industry. This product is designed to cater to the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The TMC57934AZJG-N is built to deliver exceptional performance, ensuring that electronic systems operate at their peak with minimal power consumption.
  • Durability: Crafted with Texas Instruments' commitment to quality, this product offers outstanding durability and a long operational lifespan, even under challenging conditions.
  • Integration: Designed for easy integration, the TMC57934AZJG-N seamlessly fits into various circuit designs, making it a versatile choice for designers and engineers.
  • Energy Efficiency: With an emphasis on energy-saving technology, this component helps reduce the overall power footprint of devices, contributing to greener electronics.

Applications

The versatile nature of the TMC57934AZJG-N allows it to be used in a multitude of electronic applications, including but not limited to:

  • Advanced computing systems
  • High-speed communication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Technical Specifications

The TMC57934AZJG-N is designed with the following technical specifications:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the datasheet
  • Output Type: As detailed in the technical documentation
  • Compatibility: Meets industry standards for interoperability

Quality and Support

With Texas Instruments' commitment to excellence, the TMC57934AZJG-N is backed by rigorous testing and quality assurance protocols. Customers can also access comprehensive technical support and documentation, ensuring a smooth integration and maintenance experience.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess